Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
75VAC, 75VDC
42VAC, 60VDC
Current - Discharge (Nom) (8/20µS)
20 kA
2 kA
Current - Discharge (Max) (8/20µS)
40 kA
-
Voltage - Protection Level (VP) (2416)
900 V
220 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
DIN Rail
DIN Rail
Approval Agency
-
CSA, UL
Current - Short Circuit Rating (SCCR)
6 kA
-
Voltage - Protection Rating (VPR)
800 V
-