Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
75VAC, 75VDC
250VDC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
900 V
1.5 kV
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
Base Mount
Approval Agency
-
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
6 kA
50 kA
Voltage - Protection Rating (VPR)
800 V
-