2907875
2907875
Active
Description:  SPD TYPE 2 250VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2907875 Datasheet
History Price: $261
In Stock: 45600
2907875 vs 2907874
Part No
Series
VAL
VAL
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
250VDC
150VDC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
3 kV
1.8 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cUL, EAC, UL
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
6 kA
6 kA
Voltage - Protection Rating (VPR)
-
1.5 kV