Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
250VDC
150VDC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
3 kV
850 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
Base Mount
Approval Agency
cUL, EAC, UL
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
6 kA
6 kA
Voltage - Protection Rating (VPR)
-
700 V