2907876
2907876
Active
Description:  SPD TYPE 2 450VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2907876 Datasheet
History Price: $261
In Stock: 12000
2907876 vs 2907877
Part No
Series
VAL
VAL
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 2
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
450VDC
75VDC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
3 kV
500 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Base Mount
Approval Agency
cUL, EAC, UL
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
6 kA
50 kA
Voltage - Protection Rating (VPR)
-
400 V