Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
450VDC
30VAC, 55.2VDC
Current - Discharge (Nom) (8/20µS)
20 kA
5 kA
Current - Discharge (Max) (8/20µS)
40 kA
10 kA
Voltage - Protection Level (VP) (2416)
3 kV
750 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cUL, EAC, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
6 kA
-
Voltage - Protection Rating (VPR)
-
-