2907916
2907916
Active
Description:  SPD TYPE 3 34VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2907916 Datasheet
History Price: $165.6
In Stock: 44000
2907916 vs 2906848
Part No
Series
PLT-SEC
TTC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 3
-
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
34VAC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
1 kA
150 A
Current - Discharge (Max) (8/20µS)
4 kA
-
Voltage - Protection Level (VP) (2416)
600 V
50 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cUL, EAC, UL
-
Current - Short Circuit Rating (SCCR)
10 kA
-
Voltage - Protection Rating (VPR)
-
-