Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2907916
2907916
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 3 34VAC MCOV 1 POLE
Manufacturer:
Phoenix Contact
Datasheet:
2907916 Datasheet
History Price: $165.6
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2907916 vs 2907923
Part No
2907916
2907923
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLT-SEC
PLT-SEC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 3
Type 2, Type 3
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
34VAC
264VAC, 240VDC
Current - Discharge (Nom) (8/20µS)
1 kA
5 kA
Current - Discharge (Max) (8/20µS)
4 kA
10 kA
Voltage - Protection Level (VP) (2416)
600 V
1.4 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Base Mount
Approval Agency
cUL, EAC, UL
CB, CSA, cUL, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
10 kA
10 kA
Voltage - Protection Rating (VPR)
-
-