Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2907918
2907918
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 2/TYPE 3 150VAC MCOV
Manufacturer:
Phoenix Contact
Datasheet:
2907918 Datasheet
History Price: $165.6
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2907918 vs 2907874
Part No
2907918
2907874
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLT-SEC
VAL
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2, Type 3
Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC
150VDC
Current - Discharge (Nom) (8/20µS)
5 kA
20 kA
Current - Discharge (Max) (8/20µS)
10 kA
40 kA
Voltage - Protection Level (VP) (2416)
950 V
1.8 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
CB, cUR, cURus, cUL, cULus, EAC, UR, UL
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
10 kA
6 kA
Voltage - Protection Rating (VPR)
900 V
1.5 kV