2907920
2907920
Active
Description:  SPD TYPE 3 34VAC/34VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2907920 Datasheet
History Price: $126
In Stock: 9600
2907920 vs 2908686
Part No
Series
PLT-SEC
BXT-4XP
Packaging
Bulk
Box
Status
Active
Active
Type
Type 3
-
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
34VAC, 34VDC
150VAC, 150VDC
Current - Discharge (Nom) (8/20µS)
3 kA
5 kA
Current - Discharge (Max) (8/20µS)
4 kA
20 kA
Voltage - Protection Level (VP) (2416)
600 V
-
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Base Mount
Wall Mount
Approval Agency
CB, cUR, cURus, EAC, UR
cUL, UL
Current - Short Circuit Rating (SCCR)
10 kA
10 kA
Voltage - Protection Rating (VPR)
-
1 kV