2907921
2907921
Active
Description:  SPD TYPE 3 100VAC/80VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2907921 Datasheet
History Price: $124.35
In Stock: 26000
2907921 vs 2908680
Part No
Series
PLT-SEC
BXT-4XP
Packaging
Bulk
Box
Status
Active
Active
Type
Type 3
-
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
100VAC, 80VDC
-
Current - Discharge (Nom) (8/20µS)
2 kA
-
Current - Discharge (Max) (8/20µS)
4 kA
4 kA
Voltage - Protection Level (VP) (2416)
800 V
-
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Base Mount
Wall Mount
Approval Agency
CB, CSA, cUL, cUR, cURus, EAC, UR
cUL, UL
Current - Short Circuit Rating (SCCR)
10 kA
-
Voltage - Protection Rating (VPR)
-
-