2907923
2907923
Active
Description:  SPD TYPE 2/TYPE 3 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2907923 Datasheet
History Price: $124.35
In Stock: 8800
2907923 vs 2907865
Part No
Series
PLT-SEC
VAL
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2, Type 3
Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
264VAC, 240VDC
75VAC, 75VDC
Current - Discharge (Nom) (8/20µS)
5 kA
20 kA
Current - Discharge (Max) (8/20µS)
10 kA
40 kA
Voltage - Protection Level (VP) (2416)
1.4 kV
900 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
Base Mount
DIN Rail
Approval Agency
CB, CSA, cUL, cUR, cURus, EAC, UR
-
Current - Short Circuit Rating (SCCR)
10 kA
6 kA
Voltage - Protection Rating (VPR)
-
800 V