2908194
2908194
Active
Description:  SPD 30VAC/55.2VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2908194 Datasheet
History Price: $161.1
In Stock: 41600
2908194 vs 2906846
Part No
Series
TTC
TTC
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
-
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
30VAC, 55.2VDC
75VAC
Current - Discharge (Nom) (8/20µS)
5 kA
5 kA
Current - Discharge (Max) (8/20µS)
10 kA
-
Voltage - Protection Level (VP) (2416)
750 V
1 kV
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cCSAus, CSA, CSAus, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-