2908201
2908201
Last Time Buy
Description:  SPD 10VAC/15VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2908201 Datasheet
History Price: $161.1
In Stock: 8000
2908201 vs 2906838
Part No
Series
TTC
TTC
Packaging
Bulk
Bulk
Status
Last Time Buy
Active
Type
-
-
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
10VAC, 15VDC
42VAC, 60VDC
Current - Discharge (Nom) (8/20µS)
5 kA
2 kA
Current - Discharge (Max) (8/20µS)
10 kA
-
Voltage - Protection Level (VP) (2416)
285 V
220 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cCSAus, CSA, CSAus, UL
CSA, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-