Status
Last Time Buy
Obsolete
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
10VAC, 15VDC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
5 kA
15 kA
Current - Discharge (Max) (8/20µS)
10 kA
40 kA
Voltage - Protection Level (VP) (2416)
285 V
550 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
Panel Mount
Approval Agency
cCSAus, CSA, CSAus, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
-
25 kA
Voltage - Protection Rating (VPR)
-
-