2908201
2908201
Last Time Buy
Description:  SPD 10VAC/15VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2908201 Datasheet
History Price: $161.1
In Stock: 8000
2908201 vs 2907874
Part No
Series
TTC
VAL
Packaging
Bulk
Bulk
Status
Last Time Buy
Active
Type
-
Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
10VAC, 15VDC
150VDC
Current - Discharge (Nom) (8/20µS)
5 kA
20 kA
Current - Discharge (Max) (8/20µS)
10 kA
40 kA
Voltage - Protection Level (VP) (2416)
285 V
1.8 kV
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cCSAus, CSA, CSAus, UL
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
-
6 kA
Voltage - Protection Rating (VPR)
-
1.5 kV