Status
Last Time Buy
Active
Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
10VAC, 15VDC
34VAC, 34VDC
Current - Discharge (Nom) (8/20µS)
5 kA
3 kA
Current - Discharge (Max) (8/20µS)
10 kA
4 kA
Voltage - Protection Level (VP) (2416)
285 V
600 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
Base Mount
Approval Agency
cCSAus, CSA, CSAus, UL
CB, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
-
10 kA
Voltage - Protection Rating (VPR)
-
-