2908203
2908203
Active
Description:  SPD 30VAC/53VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2908203 Datasheet
History Price: $161.1
In Stock: 24400
2908203 vs 2908682
Part No
Series
TTC
BXT-4XP
Packaging
Bulk
Box
Status
Active
Active
Type
-
-
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
30VAC, 53VDC
150VAC, 150VDC
Current - Discharge (Nom) (8/20µS)
5 kA
5 kA
Current - Discharge (Max) (8/20µS)
10 kA
10 kA
Voltage - Protection Level (VP) (2416)
150 V
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Wall Mount
Approval Agency
cCSAus, CSA, CSAus, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
-
10 kA
Voltage - Protection Rating (VPR)
-
1 kV