2908438
2908438
Active
Description:  SPD 21VAC/30VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2908438 Datasheet
History Price: $126
In Stock: 40800
2908438 vs 2908194
Part No
Series
TTC
TTC
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
-
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
30VAC, 55.2VDC
Current - Discharge (Nom) (8/20µS)
500 A
5 kA
Current - Discharge (Max) (8/20µS)
5 kA
10 kA
Voltage - Protection Level (VP) (2416)
50 V
750 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
-
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-