2908439
2908439
Active
Description:  SPD 21VAC/30VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2908439 Datasheet
History Price: $126
In Stock: 7200
2908439 vs 2908683
Part No
Series
TTC
BXT-4XP
Packaging
Bulk
Box
Status
Active
Active
Type
-
Type 2, Type 3
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
275VAC
Current - Discharge (Nom) (8/20µS)
5 kA
-
Current - Discharge (Max) (8/20µS)
5 kA
10 kA
Voltage - Protection Level (VP) (2416)
1.45 kV
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Chassis Mount
Approval Agency
cCSAus, CSA, CSAus, UL
cULus
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-