2908683
2908683
Active
Description:  SPD TYPE 2/TYPE 3 275VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2908683 Datasheet
History Price: $334
In Stock: 22800
2908683 vs 2906837
Part No
Series
BXT-4XP
TTC
Packaging
Box
Bulk
Status
Active
Active
Type
Type 2, Type 3
-
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
275VAC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
-
-
Current - Discharge (Max) (8/20µS)
10 kA
-
Voltage - Protection Level (VP) (2416)
-
160 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
cULus
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-