2908683
2908683
Active
Description:  SPD TYPE 2/TYPE 3 275VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2908683 Datasheet
History Price: $334
In Stock: 22800
2908683 vs 2907875
Part No
Series
BXT-4XP
VAL
Packaging
Box
Bulk
Status
Active
Active
Type
Type 2, Type 3
Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
275VAC
250VDC
Current - Discharge (Nom) (8/20µS)
-
20 kA
Current - Discharge (Max) (8/20µS)
10 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
3 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
cULus
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
-
6 kA
Voltage - Protection Rating (VPR)
-
-