Type
Type 2, Type 3
Type 2
Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
275VAC
450VDC
Current - Discharge (Nom) (8/20µS)
-
20 kA
Current - Discharge (Max) (8/20µS)
10 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
3 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
cULus
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
-
6 kA
Voltage - Protection Rating (VPR)
-
-