Type
Type 2, Type 3
Type 2
Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
275VAC
150VDC
Current - Discharge (Nom) (8/20µS)
-
20 kA
Current - Discharge (Max) (8/20µS)
10 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
850 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
Chassis Mount
Base Mount
Approval Agency
cULus
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
-
6 kA
Voltage - Protection Rating (VPR)
-
700 V