Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2908683
2908683
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 2/TYPE 3 275VAC MCOV
Manufacturer:
Phoenix Contact
Datasheet:
2908683 Datasheet
History Price: $334
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2908683 vs 2907921
Part No
2908683
2907921
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
BXT-4XP
PLT-SEC
Packaging
Box
Bulk
Status
Active
Active
Type
Type 2, Type 3
Type 3
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
275VAC
100VAC, 80VDC
Current - Discharge (Nom) (8/20µS)
-
2 kA
Current - Discharge (Max) (8/20µS)
10 kA
4 kA
Voltage - Protection Level (VP) (2416)
-
800 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Chassis Mount
Base Mount
Approval Agency
cULus
CB, CSA, cUL, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
-
10 kA
Voltage - Protection Rating (VPR)
-
-