2908684
2908684
Active
Description:  SPD 150VAC/150VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2908684 Datasheet
History Price: $400.5
In Stock: 39200
2908684 vs 2907043
Part No
Series
BXT-4XP
VAL-US
Packaging
Box
Bulk
Status
Active
Obsolete
Type
-
Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 150VDC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
5 kA
15 kA
Current - Discharge (Max) (8/20µS)
10 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
550 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Wall Mount
Panel Mount
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
10 kA
25 kA
Voltage - Protection Rating (VPR)
1 kV
-