2908685
2908685
Active
Description:  SPD TYP 2/TYP 3 150V/150VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2908685 Datasheet
History Price: $556
In Stock: 5600
2908685 vs 2907865
Part No
Series
BXT-4XP
VAL
Packaging
Box
Bulk
Status
Active
Active
Type
Type 2, Type 3
Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 150VDC
75VAC, 75VDC
Current - Discharge (Nom) (8/20µS)
5 kA
20 kA
Current - Discharge (Max) (8/20µS)
10 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
900 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
cULus, UL
-
Current - Short Circuit Rating (SCCR)
10 kA
6 kA
Voltage - Protection Rating (VPR)
1 kV
800 V