2908685
2908685
Active
Description:  SPD TYP 2/TYP 3 150V/150VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2908685 Datasheet
History Price: $556
In Stock: 5600
2908685 vs 2908439
Part No
Series
BXT-4XP
TTC
Packaging
Box
Bulk
Status
Active
Active
Type
Type 2, Type 3
-
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 150VDC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
5 kA
5 kA
Current - Discharge (Max) (8/20µS)
10 kA
5 kA
Voltage - Protection Level (VP) (2416)
-
1.45 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
cULus, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
10 kA
-
Voltage - Protection Rating (VPR)
1 kV
-