Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 150VDC
150VAC, 150VDC
Current - Discharge (Nom) (8/20µS)
5 kA
5 kA
Current - Discharge (Max) (8/20µS)
10 kA
10 kA
Voltage - Protection Level (VP) (2416)
-
-
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
Chassis Mount
Wall Mount
Approval Agency
cULus, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
10 kA
10 kA
Voltage - Protection Rating (VPR)
1 kV
1 kV