Type
Type 2, Type 3
Type 2, Type 3
Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 150VDC
275VAC
Current - Discharge (Nom) (8/20µS)
5 kA
-
Current - Discharge (Max) (8/20µS)
10 kA
10 kA
Voltage - Protection Level (VP) (2416)
-
-
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
Chassis Mount
Chassis Mount
Approval Agency
cULus, UL
cULus
Current - Short Circuit Rating (SCCR)
10 kA
-
Voltage - Protection Rating (VPR)
1 kV
-