2910328
2910328
Active
Description:  SPD TYPE 1 100VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910328 Datasheet
History Price: $129.6
In Stock: 21200
2910328 vs 2910383
Part No
Series
VAL
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1
Type 1
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
100VDC
580VAC
Current - Discharge (Nom) (8/20µS)
12.5 kA
15 kA
Current - Discharge (Max) (8/20µS)
65 kA
30 kA
Voltage - Protection Level (VP) (2416)
400 V
2.5 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Base Mount
DIN Rail
Approval Agency
cUR, cURus, UR
cUL, UL
Current - Short Circuit Rating (SCCR)
25 kA
25 kA
Voltage - Protection Rating (VPR)
400 V
4 kV