Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
100VDC
750VAC
Current - Discharge (Nom) (8/20µS)
12.5 kA
15 kA
Current - Discharge (Max) (8/20µS)
65 kA
30 kA
Voltage - Protection Level (VP) (2416)
400 V
2.5 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
Base Mount
DIN Rail
Approval Agency
cUR, cURus, UR
cUL, UL
Current - Short Circuit Rating (SCCR)
25 kA
25 kA
Voltage - Protection Rating (VPR)
400 V
3.5 kV