Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
100VDC
750VAC
Current - Discharge (Nom) (8/20µS)
12.5 kA
15 kA
Current - Discharge (Max) (8/20µS)
65 kA
30 kA
Voltage - Protection Level (VP) (2416)
400 V
25 kA
Operating Temperature
-40℃ ~ 80℃
2.5 kV
Mounting Type
Base Mount
-40℃ ~ 80℃
Approval Agency
cUR, cURus, UR
-
Current - Short Circuit Rating (SCCR)
25 kA
DIN Rail
Voltage - Protection Rating (VPR)
400 V
cUL, UL