2910333
2910333
Active
Description:  SPD TYPE 2 100VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910333 Datasheet
History Price: $109
In Stock: 36800
2910333 vs 2910367
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
100VDC
385VAC
Current - Discharge (Nom) (8/20µS)
15 kA
20 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
550 V
2.2 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Base Mount
DIN Rail
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
25 kA
25 kA
Voltage - Protection Rating (VPR)
-
2.5 kV