2910337
2910337
Active
Description:  SPD TYPE 2 275VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910337 Datasheet
History Price: $96.81
In Stock: 36000
2910337 vs 2910382
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
275VAC
580VAC
Current - Discharge (Nom) (8/20µS)
15 kA
15 kA
Current - Discharge (Max) (8/20µS)
40 kA
30 kA
Voltage - Protection Level (VP) (2416)
1.35 kV
2.5 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Base Mount
DIN Rail
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
25 kA
25 kA
Voltage - Protection Rating (VPR)
1 kV
4 kV