2910342
2910342
Active
Description:  SPD TYPE 1/TYPE 2 305VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2910342 Datasheet
History Price: $107.47
In Stock: 18000
2910342 vs 2910341
Part No
Series
GDT
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 2
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
305VAC
750VAC
Current - Discharge (Nom) (8/20µS)
20 kA
15 kA
Current - Discharge (Max) (8/20µS)
40 kA
30 kA
Voltage - Protection Level (VP) (2416)
1.5 kV
2.9 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Base Mount
Base Mount
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
-
25 kA
Voltage - Protection Rating (VPR)
1.2 kV
2.5 kV