Type
Type 1, Type 2
Type 2
Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
305VAC
385VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
1.5 kV
2 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
Base Mount
DIN Rail
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
-
25 kA
Voltage - Protection Rating (VPR)
1.2 kV
2.5 kV