2910343
2910343
Active
Description:  SPD TYPE 2 100VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910343 Datasheet
History Price: $118.13
In Stock: 34400
2910343 vs 2910356
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
100VDC
264VAC
Current - Discharge (Nom) (8/20µS)
15 kA
50 kA
Current - Discharge (Max) (8/20µS)
40 kA
50 kA
Voltage - Protection Level (VP) (2416)
550 V
1.7 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Base Mount
Approval Agency
cUL, UL
cUL, cULus, UL
Current - Short Circuit Rating (SCCR)
5 kA
-
Voltage - Protection Rating (VPR)
-
1.2 kV