Type
Type 2
Type 1, Type 2
Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
100VDC
305VAC
Current - Discharge (Nom) (8/20µS)
15 kA
20 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
550 V
1.5 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
Base Mount
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
5 kA
-
Voltage - Protection Rating (VPR)
-
1.2 kV