2910344
2910344
Active
Description:  SPD TYPE 2 100VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910344 Datasheet
History Price: $238.5
In Stock: 800
2910344 vs 2910384
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
100VDC
580VAC
Current - Discharge (Nom) (8/20µS)
15 kA
15 kA
Current - Discharge (Max) (8/20µS)
-
30 kA
Voltage - Protection Level (VP) (2416)
550 V
2.5 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
5 kA
25 kA
Voltage - Protection Rating (VPR)
-
2 kV