2910346
2910346
Active
Description:  SPD TYPE 1 100VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910346 Datasheet
History Price: $300.6
In Stock: 33600
2910346 vs 2910362
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1
Type 1
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
100VDC
385VAC
Current - Discharge (Nom) (8/20µS)
12.5 kA
20 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
400 V
2.2 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
5 kA
25 kA
Voltage - Protection Rating (VPR)
600 V
2 kV