2910356
2910356
Active
Description:  SPD TYPE 1 264VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910356 Datasheet
History Price: $344.7
In Stock: 48400
2910356 vs 2910352
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1
Type 1
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
264VAC
350VAC
Current - Discharge (Nom) (8/20µS)
50 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
-
Voltage - Protection Level (VP) (2416)
1.7 kV
1.6 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Base Mount
DIN Rail
Approval Agency
cUL, cULus, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
-
25 kA
Voltage - Protection Rating (VPR)
1.2 kV
1.8 kV