Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
264VAC
264VAC
Current - Discharge (Nom) (8/20µS)
50 kA
50 kA
Current - Discharge (Max) (8/20µS)
50 kA
-
Voltage - Protection Level (VP) (2416)
1.7 kV
2 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
Base Mount
DIN Rail
Approval Agency
cUL, cULus, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
-
25 kA
Voltage - Protection Rating (VPR)
1.2 kV
1.5 kV