Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
264VAC
750VAC
Current - Discharge (Nom) (8/20µS)
50 kA
15 kA
Current - Discharge (Max) (8/20µS)
50 kA
30 kA
Voltage - Protection Level (VP) (2416)
1.7 kV
25 kA
Operating Temperature
-40℃ ~ 80℃
4 kV
Mounting Type
Base Mount
-40℃ ~ 80℃
Approval Agency
cUL, cULus, UL
-
Current - Short Circuit Rating (SCCR)
-
DIN Rail
Voltage - Protection Rating (VPR)
1.2 kV
cUL, UL