Type
Type 1, Type 2
Type 1
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
175VAC
750VAC
Current - Discharge (Nom) (8/20µS)
20 kA
15 kA
Current - Discharge (Max) (8/20µS)
37.5 kA
30 kA
Voltage - Protection Level (VP) (2416)
800 V
25 kA
Operating Temperature
-40℃ ~ 80℃
4 kV
Mounting Type
DIN Rail
-40℃ ~ 80℃
Approval Agency
cUL, UL
-
Current - Short Circuit Rating (SCCR)
25 kA
DIN Rail
Voltage - Protection Rating (VPR)
1.2 kV
cUL, UL