2910366
2910366
Active
Description:  SPD TYPE 2 385VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910366 Datasheet
History Price: $358.2
In Stock: 46000
2910366 vs 2910343
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
385VAC
100VDC
Current - Discharge (Nom) (8/20µS)
20 kA
15 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
2 kV
550 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
25 kA
5 kA
Voltage - Protection Rating (VPR)
2.5 kV
-