2910367
2910367
Active
Description:  SPD TYPE 1 385VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910367 Datasheet
History Price: $489.6
In Stock: 12400
2910367 vs 2910352
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1
Type 1
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
385VAC
350VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
40 kA
-
Voltage - Protection Level (VP) (2416)
2.2 kV
1.6 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
25 kA
25 kA
Voltage - Protection Rating (VPR)
2.5 kV
1.8 kV