2910382
2910382
Active
Description:  SPD TYPE 2 580VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910382 Datasheet
History Price: $238.5
In Stock: 42800
2910382 vs 2910356
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
580VAC
264VAC
Current - Discharge (Nom) (8/20µS)
15 kA
50 kA
Current - Discharge (Max) (8/20µS)
30 kA
50 kA
Voltage - Protection Level (VP) (2416)
2.5 kV
1.7 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Base Mount
Approval Agency
cUL, UL
cUL, cULus, UL
Current - Short Circuit Rating (SCCR)
25 kA
-
Voltage - Protection Rating (VPR)
4 kV
1.2 kV