Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
580VAC
264VAC
Current - Discharge (Nom) (8/20µS)
15 kA
50 kA
Current - Discharge (Max) (8/20µS)
30 kA
50 kA
Voltage - Protection Level (VP) (2416)
2.5 kV
1.7 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
Base Mount
Approval Agency
cUL, UL
cUL, cULus, UL
Current - Short Circuit Rating (SCCR)
25 kA
-
Voltage - Protection Rating (VPR)
4 kV
1.2 kV