Type
Type 2
Type 1, Type 2
Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
750VAC
305VAC
Current - Discharge (Nom) (8/20µS)
15 kA
20 kA
Current - Discharge (Max) (8/20µS)
30 kA
40 kA
Voltage - Protection Level (VP) (2416)
25 kA
1.5 kV
Operating Temperature
2.5 kV
-40℃ ~ 80℃
Mounting Type
-40℃ ~ 80℃
Base Mount
Approval Agency
-
cUL, UL
Current - Short Circuit Rating (SCCR)
DIN Rail
-
Voltage - Protection Rating (VPR)
cUL, UL
1.2 kV